EN
  • EN
  • DE

CD4014BPWRG4

Part No CD4014BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CMOS 8-Stage Statice Shift Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159569-CD4014BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4014BPWRG4 CAD Model

Description

The CD4014BPWRG4 is a high-performance CMOS 8-stage static shift register designed and manufactured by Texas Instruments. This integrated circuit is part of TI's 4000 series, known for its robustness and versatility in various electronic applications. The CD4014BPWRG4 is ideal for use in serial-to-parallel data conversion, remote control holding registers, and as temporary storage for binary information, providing a reliable solution for designers and engineers.

Key Features

  • Logic Type: Shift Register
  • Number of Circuits: 1
  • Number of Bits per Element: 8
  • Output Type: Standard
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • Propagation Delay Time: 400 ns at 5V, 50 ns at 10V, 30 ns at 15V

Applications

The CD4014BPWRG4 is versatile and can be used in a wide range of applications. It is particularly useful in systems that require the conversion of serial data to parallel output, making it suitable for:

  • Digital signal processing
  • Data acquisition systems
  • Communication systems
  • Instrumentation
  • Control systems

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The CD4014BPWRG4 is no exception, with its robust design ensuring consistent performance. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances commonly used in electronics.

Ordering Information

The CD4014BPWRG4 is available for order in various quantities, with options for tube or tape and reel packaging to accommodate different manufacturing requirements. For detailed ordering and product information, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess