EN
  • EN
  • DE

AM29BL162CB-65RZI

Part No AM29BL162CB-65RZI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (1 M x 16-Bit) CMOS 3.0 Volt-only Burst Mode Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143646-AM29BL162CB-65RZI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29BL162CB-65RZI CAD Model

Description

The AM29BL162CB-65RZI is a 16 Mbit (2M x 8 or 1M x 16) CMOS 3.0 Volt-only Burst Mode Flash memory device manufactured by Advanced Micro Devices (AMD). This Flash memory is designed for high-performance systems that require fast data access and low power consumption. It is used in applications such as networking equipment, telecommunications systems, and embedded systems that require high-speed data storage.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems (cellular base stations)
  • Embedded systems (industrial controllers, automotive systems)
  • Wireless communication devices
  • High-performance data storage

Features:

  • 16 Mbit (2M x 8/1M x 16) memory array
  • 3.0 Volt-only operation for low power consumption
  • Burst Mode access for high-speed data transfer
  • 65 ns access time
  • Sector Erase Capability
  • Erase Suspend/Resume support
  • Write Protection Features
  • CMOS technology for low power

Benefits:

  • High-speed data access for improved system performance.
  • Low power consumption for extended battery life.
  • Sector erase capabilities for flexible memory management.
  • Write protection to prevent accidental data corruption.
  • Suitable for applications requiring reliable, non-volatile data storage.

Technical Specifications:

The AM29BL162CB-65RZI operates at 3.0 volts and offers a 65 ns access time. It is organized as either 2M x 8 or 1M x 16 bits. The device incorporates burst mode access, enabling faster data transfers. It includes sector erase functionality, allowing for selective memory block erasing. Additionally, write protection features safeguard against inadvertent data corruption, ensuring the integrity and reliability of stored information. Due to its characteristics, it is typically employed in systems where power efficiency and fast access are paramount.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess