EN
  • EN
  • DE

AM29030-25GC

Part No AM29030-25GC
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description AM29030 - RISC MPU, 32-BIT / AM29030 Microprocessor IC - 1 Core, 32-Bit 25MHz 145-PGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer Advanced Micro Devices
Packaging Bulk
Core Processor AM29030
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Graphics Acceleration Yes
Voltage - I/O 5V
Temperature Range - Operating 0°C ~ 85°C (TC)
Case / Package 145-PGA
Supplier Device Package 145-PGA
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AMDAMDAM29030-25GC,2156-AM29030-25GC
Standard Package 1
Win Source Part Number 1321866-AM29030-25GC
Ultra Librarian 3D Model Ultra Librarian AM29030-25GC CAD Model

Description

The AM29030-25GC is a 32-bit RISC microprocessor from Advanced Micro Devices (AMD), designed for embedded applications requiring high performance and efficient code execution. This processor integrates a large number of functions, reducing system complexity and improving performance.

Applications

  • Embedded systems
  • Laser printers
  • Networking equipment
  • Graphics controllers
  • Industrial automation systems

Features

  • 32-bit RISC architecture
  • Integrated memory management unit (MMU)
  • On-chip cache
  • High clock speed (25 MHz)
  • Multiple addressing modes
  • Instruction and data caches

Benefits

  • High performance for demanding embedded tasks
  • Efficient memory management for complex applications
  • Reduced system cost and complexity due to integration
  • Fast instruction execution for real-time applications

Additional Details

The AM29030-25GC features a pipelined architecture to improve instruction throughput. Its MMU supports virtual memory management, enabling complex software systems. The on-chip cache reduces memory access latency. The processor also includes support for debugging and testing, making it easier to develop and maintain embedded systems. The GC suffix typically indicates a ceramic pin grid array (PGA) package. This processor is notable for its use in early laser printers and other embedded systems where a 32-bit processor was required. It operates using a 5V power supply.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
IBM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess