EN
  • EN
  • DE

AM28F512-90EC

Part No AM28F512-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 512 Kilobit (64 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143628-AM28F512-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F512-90EC CAD Model

Description

The AM28F512-90EC is a 512Kbit (64K x 8) Flash memory manufactured by Advanced Micro Devices (AMD). It is designed for non-volatile storage and offers in-system programmability, making it suitable for applications requiring frequent updates and data retention without power.

Applications

  • Embedded Systems: Commonly used to store firmware, boot code, and configuration parameters in a wide range of embedded applications.
  • Industrial Automation: Serves as non-volatile storage for control programs and calibration data in industrial equipment.
  • Networking Devices: Provides storage for boot code, operating system images, and configuration files in routers, switches, and other network devices.
  • Telecommunications Equipment: Used to store firmware, configuration data, and software updates in telecommunications infrastructure.
  • Medical Devices: Stores critical parameters, calibration settings, and operating software in medical instruments.

Features

  • 512Kbit (64K x 8) Organization: Offers a storage capacity of 524,288 bits, organized into 65,536 bytes.
  • Flash Memory Technology: Electrically erasable and programmable (EEPROM), enabling in-system updates.
  • Single +5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • Fast Access Time: 90ns access time for rapid data access and retrieval.
  • TTL Compatible Inputs/Outputs: Ensures straightforward integration with TTL-based systems.

Benefits

  • Non-Volatile Storage: Retains stored data even in the absence of power.
  • In-System Programmability: Allows for convenient software updates and configuration modifications without device removal.
  • Simple Integration: Single 5V supply requirement simplifies design and reduces cost.
  • Fast Performance: 90ns access time ensures quick data retrieval and execution.
  • Robust Design: Suitable for a wide range of environmental conditions.

Additional Details

The AM28F512-90EC typically comes in a JEDEC standard DIP (Dual In-Line Package) or PLCC (Plastic Leaded Chip Carrier). The device is programmed using specific voltage sequences applied to designated pins. It often supports sector erase, allowing for selective erasure and reprogramming of memory blocks. This makes it ideal for applications requiring regular updates of specific code or data sections. Further details on erase cycle endurance and data retention specs require additional investigation. Supports JEDEC standard pinouts. Designed for surface mount or through-hole installation.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess