EN
  • EN
  • DE

BCM20737S

Part No BCM20737S
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 4dBm
Sensitivity -94dBm
Memory Size 320kB ROM, 60kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 14
Supply Voltage - Operating 3.8V
Current - Receiving 9.8mA
Current - Transmitting 9.1mA
Temperature Range - Operating -30°C to 85°C
Dimension 48-TFBGA
Win Source Part Number 1022556-BCM20737S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM20737S CAD Model

Description

The BCM20737S is a TxRx + MCU type electronic component that operates @ a frequency of 2.4GHz from Cypress Semiconductor Corp.

  • Protocol: Bluetooth v4.0
  • Memory Size: 320kB ROM and 60kB RAM
  • Power Output: 4dBm
  • Sensitivity: -94dBm
  • Maximum Data Rate: 1Mbps
  • Current Consumption (Rx): 9.8mA
  • Current Consumption (Tx): 9.1mA
  • GPIOs: 14
  • Serial Interfaces: I2C, SPI, and UART
  • Category: RF/IF and RFID
  • Status: active
  • Operating Temperature Range: -30°C to 85°C
  • Dimension: 48-TFBGA
  • Supply Voltage: 3.8V

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9358 $63.8716
5+ $26.2035 $131.0175
7+ $25.3846 $177.6922
10+ $24.5657 $245.6570
13+ $23.7468 $308.7084
17+ $21.2901 $361.9317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess