EN
  • EN
  • DE

AM28F256-120JC

Part No AM28F256-120JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 256 Kilobit (32 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143615-AM28F256-120JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F256-120JC CAD Model

Description

The AM28F256-120JC is a 256-Kilobit CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for non-volatile storage applications where data retention is critical even when power is off. Commonly used for storing firmware, boot code, and configuration settings in embedded systems and various electronic devices.

Applications

  • Embedded Systems: Utilized in microcontroller-based systems for storing firmware, configuration data, and application code.
  • Industrial Control Systems: Stores control programs and calibration data in industrial automation equipment.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration parameters.
  • Instrumentation: Incorporated into test and measurement equipment for storing calibration data and program code.
  • Medical Devices: Deployed in medical equipment for storing critical system settings and software.

Features

  • 256-Kilobit Capacity: Provides 256 kilobits (32K x 8 bits) of non-volatile storage.
  • CMOS Technology: Employs CMOS technology for low power consumption.
  • Fast Access Time: Features a 120ns access time, enabling rapid data retrieval.
  • Single 5V Supply: Operates with a single 5V power supply, simplifying system integration.
  • Sector Erase: Supports sector erase functionality, allowing selective erasing of memory blocks.

Benefits

  • Non-Volatile Storage: Maintains data integrity even when power is removed, ensuring reliable operation.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Quick Data Access: Enables fast and efficient data retrieval, enhancing overall system performance.
  • Easy Integration: Streamlines system design with its single 5V power supply requirement.
  • Flexible Erasing: Provides efficient memory management through sector erase capabilities.

Additional Details

The AM28F256-120JC is available in various package types, including ceramic DIP and PLCC (Plastic Leaded Chip Carrier), catering to different assembly and mounting requirements. Its sector erase feature allows specific portions of the memory to be updated without affecting the entire device. This capability is particularly useful in applications where only certain data elements require modification. The device incorporates built-in protection mechanisms to safeguard against accidental data corruption. AMD's AM28F256-120JC Flash memory is a reliable solution for non-volatile storage needs in a variety of electronic systems, providing fast access times and efficient memory management.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess