EN
  • EN
  • DE

AM28F020-150JI

Part No AM28F020-150JI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143601-AM28F020-150JI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM28F020-150JI CAD Model

Description

The AM28F020-150JI is a 2-Megabit (256K x 8-bit) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). This device is designed for high-performance, low-power applications requiring fast read access and reliable data storage. It operates on a single 5V power supply and features a JEDEC standard footprint for easy system integration. Its 150ns access time provides quick data retrieval, making it suitable for embedded systems, industrial controls, and other applications requiring non-volatile memory.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices
  • Telecommunications Equipment
  • Data Logging

Features:

  • 2-Megabit (256K x 8-bit) Flash Memory
  • Fast Access Time: 150ns
  • Single 5V Power Supply Operation
  • Sector Erase Architecture
  • JEDEC Standard Footprint
  • CMOS Technology for Low Power Consumption
  • Erase Suspend Capability
  • Automatic Write Timing
  • Data Polling and Toggle Bit for End-of-Write Detection

Benefits:

  • High Performance: Fast access time enables quick data retrieval, improving system performance.
  • Reliable Data Storage: Flash memory provides non-volatile storage, ensuring data retention even when power is off.
  • Easy Integration: JEDEC standard footprint simplifies system integration and reduces development time.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory management and data updates.

Technical Specifications:

The AM28F020-150JI operates with a single 5V power supply and has a typical access time of 150ns. It utilizes a sector erase architecture, allowing individual sectors of memory to be erased and reprogrammed without affecting other sectors. The device also includes features such as erase suspend capability, automatic write timing, and data polling/toggle bit for end-of-write detection. Its CMOS technology ensures low power consumption, making it suitable for a wide range of applications. The package is a JEDEC standard type.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess