EN
  • EN
  • DE

AM29LV010B-90JD

Part No AM29LV010B-90JD
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143893-AM29LV010B-90JD
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV010B-90JD CAD Model

Description

The AM29LV010B-90JD is a 1 Mbit (128K x 8-bit) CMOS single 5.0 volt Flash memory device manufactured by Advanced Micro Devices (AMD). This device is designed for non-volatile storage, offering relatively fast read access times and low power consumption. It's commonly used in embedded systems and applications requiring in-system programmability and reliable data storage.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and configuration data in embedded systems.
  • Industrial Control Systems: Implemented in industrial controllers for storing program code and system parameters.
  • Networking Equipment: Utilized in network devices for storing firmware and configuration settings.
  • Medical Devices: Employed in medical equipment for storing calibration data and program code.
  • Automotive Electronics: Integrated into automotive systems for storing ECU (Engine Control Unit) firmware.

Features:

  • Single 5.0 Volt Operation: Requires only a single 5.0 volt power supply for operation.
  • 1 Mbit Density: Provides 1 Mbit (128K x 8-bit) of non-volatile storage.
  • Access Time: Offers an access time of 90 ns.
  • Sector Erase: Supports sector erase functionality for efficient memory management.
  • Low Power Consumption: Designed for low power consumption during read and standby modes.

Benefits:

  • Reliable Data Storage: Provides reliable and non-volatile storage for critical data.
  • Efficient Programming: Supports in-system programming, allowing for easy updates and modifications.
  • Performance: Access time ensures reasonable data retrieval.
  • Energy Efficient: Low power consumption.
  • Flexible Memory Management: Sector erase functionality allows for efficient memory allocation and management.

Specifications:

The AM29LV010B-90JD features an access time of 90 ns and operates at a supply voltage of 5.0 volts. It has a sector erase capability, allowing for selective erasing of memory blocks. The device comes in a JEDEC standard package. It operates within a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. The standby current consumption is typically low.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess