EN
  • EN
  • DE

5962-9553601QXA

Part No 5962-9553601QXA
Manufacturer Texas Instruments
Catalog Hard To Find
Description Very High Speed, High Output Current, Voltage Feedback Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1129419-5962-9553601QXA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9553601QXA CAD Model

Description

Product Overview: 5962-9553601QXA from Texas Instruments

The 5962-9553601QXA is a high-performance, precision integrated circuit from Texas Instruments, designed to meet the rigorous standards of the aerospace and defense industries. This product is part of TI's range of space-grade components, ensuring reliability and functionality even in the most challenging environments.

Key Features

  • High Reliability: This component is specifically designed to withstand the extreme conditions of space applications, including exposure to radiation, extreme temperatures, and the vacuum of space.
  • Quality Assurance: The 5962-9553601QXA adheres to the stringent quality control standards required for military and aerospace applications, ensuring consistent performance and durability.
  • Performance: With its advanced design, this integrated circuit delivers exceptional performance, making it suitable for critical applications where precision and accuracy are paramount.

Applications

The 5962-9553601QXA is ideal for a wide range of applications within the aerospace and defense sectors, including:

  • Satellite systems
  • Missile guidance systems
  • Spacecraft avionics
  • Communication systems
  • Navigation instruments

Technical Specifications

The technical specifications of the 5962-9553601QXA include:

  • Voltage range and power consumption tailored for space applications.
  • Robust packaging designed to resist mechanical stress and radiation effects.
  • Extended temperature range to ensure operation in the variable thermal conditions of space.

Quality and Support

Texas Instruments is committed to providing exceptional support and a guarantee of quality for the 5962-9553601QXA. Customers can access comprehensive technical documentation, application notes, and design resources to facilitate integration into their projects. Additionally, TI's customer support team is available to assist with any product-related inquiries, ensuring smooth implementation and operation.

With its combination of high reliability, advanced performance, and dedicated support, the 5962-9553601QXA from Texas Instruments stands out as a superior choice for aerospace and defense applications demanding the highest standards of component excellence.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $240.7453 $240.7453
2+ $215.8406 $431.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess