EN
  • EN
  • DE

AM28F020-120PC

Part No AM28F020-120PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143598-AM28F020-120PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020-120PC CAD Model

Description

The AM28F020-120PC is a 2 Mbit (256K x 8) Flash memory device manufactured by Advanced Micro Devices (AMD). This memory device provides non-volatile storage that can be electrically erased and reprogrammed. The '120' in the part number denotes an access time of 120 nanoseconds, which determines the speed at which the memory can be read.

Applications:

  • Embedded Systems: Used to store firmware and configuration data in a variety of embedded applications, such as microcontrollers.
  • Networking Equipment: Stores boot code and configuration settings in routers, switches, and network interface cards.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications: Used in telecommunications equipment for storing configuration and control data.
  • Consumer Electronics: Integrated into devices such as set-top boxes, digital cameras, and gaming consoles for firmware storage.

Features:

  • 2 Mbit (256K x 8) Memory Organization: Provides a storage capacity of 2,097,152 bits organized as 262,144 bytes of 8 bits each.
  • Fast Access Time: 120ns access time ensures quick and efficient data retrieval.
  • Electrically Erasable and Programmable: Allows for in-system reprogramming, enabling firmware updates without removing the device.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design and integration.
  • Sector Erase Capability: Enables selective erasure of memory sectors, optimizing memory management and reducing erase times.
  • Automatic Write Timing: Simplifies the write process, reducing the complexity of the memory interface.

Benefits:

  • Reliable Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • In-System Reprogrammability: Allows for easy firmware updates and system maintenance without physical device removal.
  • High Performance: Fast access time enhances system performance by providing quick data access.
  • Simplified Integration: Single 5V power supply and automatic write timing reduce design complexity.
  • Flexible Memory Management: Sector erase functionality allows for efficient memory utilization.

Additional Details:

The AM28F020-120PC is typically available in a 32-pin PDIP (Plastic Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. It's designed to withstand a wide range of operating temperatures, making it suitable for various environments. The device also features data protection mechanisms to prevent accidental erasure or programming. Its robust design and reliable performance make it a suitable choice for critical applications requiring non-volatile memory.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess