EN
  • EN
  • DE

AM27C512-70DI

Part No AM27C512-70DI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 512 Kilobit (64 K x 8-Bit) CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143560-AM27C512-70DI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C512-70DI CAD Model

Description

The AM27C512-70DI is a 512 Kbit (64K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet (UV) light.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and program code in embedded systems such as microcontroller-based devices.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for storing control algorithms and configuration data.
  • Computer Peripherals: Found in printer ROMs, video card BIOS, and other peripheral devices where non-volatile storage of firmware is required.
  • Telecommunications Equipment: Utilized in network devices for storing configuration data and operating system code.
  • Gaming Consoles: Used to store game code and system software in older gaming consoles.
  • Medical Devices: Integrated into medical instruments for storing calibration data and program code.

Features

  • 512 Kbit Capacity: Stores 524,288 bits of data (64KB).
  • CMOS Technology: Low power consumption compared to NMOS EPROMs.
  • UV Erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • 70ns Access Time: Provides fast access to stored data (70 nanoseconds).
  • Single 5V Supply: Operates on a single 5V power supply.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for EPROMs, ensuring compatibility with other devices.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for firmware updates and corrections.
  • High Reliability: Provides reliable data storage for critical applications.
  • Fast Access Time: Enables quick retrieval of data, improving system performance.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and program code.

Additional Details

The AM27C512-70DI is typically programmed using a dedicated EPROM programmer. The device must be exposed to UV light of a specific wavelength (typically 253.7 nm) through a quartz window to erase the data. The erased state is all bits set to '1'. The 'DI' suffix usually refers to the package type, which is likely a ceramic DIP (Dual In-line Package). Detailed information regarding programming voltages, erasing times, operating temperature ranges, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess