EN
  • EN
  • DE

35363-0360

Part No 35363-0360
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 2.0 SHERLOCK W/B WAFER ASSY R/A / Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Box
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-35363-0360
Standard Package 1
Win Source Part Number 961853-35363-0360
Ultra Librarian 3D Model Ultra Librarian 35363-0360 CAD Model

Description

The Molex 35363-0360 is a circular connector housing designed to provide robust and reliable connections in various applications. As part of Molex's comprehensive range of interconnect solutions, this housing ensures secure mating and protection for electrical contacts, facilitating efficient signal and power transmission. Its design focuses on durability, ease of use, and compatibility with a wide array of industry standards.

Applications

  • Industrial machinery and equipment
  • Automotive electronics
  • Aerospace and defense systems
  • Medical equipment
  • Telecommunications infrastructure
  • Robotics and automation

Features

  • High-quality construction: Manufactured from durable materials to withstand harsh environments.
  • Polarization features: Ensures correct alignment and prevents mismating.
  • Secure locking mechanism: Provides a stable and reliable connection, resistant to vibration and shock.
  • Multiple contact positions: Supports a wide range of circuit configurations.
  • Compact design: Optimizes space utilization in dense electronic assemblies.
  • Easy assembly: Facilitates quick and efficient installation.

Benefits

  • Enhanced reliability: Minimizes the risk of connection failures, ensuring consistent performance.
  • Improved safety: Offers insulation and protection against electrical hazards.
  • Reduced downtime: Secure connections prevent interruptions and minimize maintenance requirements.
  • Simplified assembly: Streamlines the manufacturing process, saving time and labor costs.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Cost-effective solution: Provides a balance of performance and affordability.

Additional Details

For detailed specifications, including voltage and current ratings, operating temperature range, and material composition, refer to the Molex datasheet for the 35363-0360. Proper crimping tools and techniques should be employed to ensure optimal contact performance and longevity. This housing is typically used in conjunction with compatible terminals and mating connectors to create a complete and reliable interconnect system. The exact number of circuits supported depends on the specific configuration detailed in the product documentation.

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RCPT HSG FMALE 151P PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 14POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG MALE 7POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG MALE 3POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,747 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess