EN
  • EN
  • DE

8255A/BQA

Part No 8255A/BQA
Manufacturer Advanced Micro Devices
Catalog Specialized ICs
Description Programmable Peripheral Interface iAPX86 Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1133921-8255A/BQA
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8255A/BQA CAD Model

Description

The 8255A/BQA is a widely used Programmable Peripheral Interface (PPI) chip manufactured by Advanced Micro Devices (AMD). It serves as a general-purpose I/O component, allowing microprocessors to interface with a variety of peripheral devices. It provides a flexible means to control and monitor external hardware through programmable I/O ports.

Applications:

  • Interfacing Microprocessors with Peripherals: Connecting CPUs to devices like keyboards, displays, printers, and sensors.
  • Data Acquisition Systems: Managing data input from analog-to-digital converters (ADCs) and output to digital-to-analog converters (DACs).
  • Industrial Control Systems: Controlling actuators, motors, and other industrial equipment.
  • Robotics: Providing I/O capabilities for robot control and sensor integration.
  • Educational Platforms: Used in microcontroller and microprocessor training boards.

Features:

  • Three 8-bit I/O Ports (A, B, and C): Configurable as input or output ports.
  • Programmable Modes: Offers different operating modes for versatile I/O control.
  • Bit Set/Reset Capability (Port C): Allows individual bits of Port C to be set or reset.
  • Simple Interface: Easy to connect to microprocessors using standard control signals.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Widely Available and Supported: A well-documented and readily available component.

Benefits:

  • Flexible I/O Control: Programmable ports allow for versatile interfacing with various peripherals.
  • Simplified Hardware Design: Reduces the need for complex discrete logic circuits.
  • Reduced Chip Count: Integrates multiple I/O functions into a single chip.
  • Enhanced System Performance: Efficiently manages I/O operations, improving overall system responsiveness.
  • Cost-Effective Solution: Provides a cost-effective means of interfacing with peripherals.

The 8255A/BQA Programmable Peripheral Interface is a versatile and widely used component for interfacing microprocessors with external devices. Its programmable ports, flexible operating modes, and simple interface make it suitable for a wide range of applications. The chip's ability to be configured for various I/O tasks simplifies hardware design and reduces the need for complex discrete logic. Its enduring popularity is a testament to its reliability and ease of use in numerous embedded systems and control applications.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess