The ALD1701ASA is a high-performance, single-supply, rail-to-rail operational amplifier (op-amp) from Advanced Linear Devices Inc. (ALD). It is designed for precision applications, offering low input bias current, low offset voltage, and excellent common-mode rejection ratio (CMRR). Its rail-to-rail input and output swing capabilities make it suitable for single-supply operation and maximizing dynamic range.
Applications:
- Precision instrumentation
- Sensor signal conditioning
- Data acquisition systems
- Battery-powered devices
- Medical instrumentation
- Industrial control systems
Features:
- Single-supply operation: 3V to 12V
- Rail-to-rail input and output
- Low input bias current: 1pA (typical)
- Low offset voltage: 0.5mV (typical)
- High open-loop gain: 120dB (typical)
- High common-mode rejection ratio (CMRR): 90dB (typical)
- Low supply current: 0.5mA (typical)
- Available in an 8-pin SOIC package
Benefits:
- Precision Performance: The low input bias current and offset voltage ensure accurate signal amplification, crucial for precision instrumentation and sensor applications.
- Wide Dynamic Range: Rail-to-rail input and output swing maximize the usable signal range, especially in single-supply applications.
- Low Power Consumption: The low supply current makes it ideal for battery-powered devices and energy-conscious applications.
- High Noise Immunity: The high CMRR minimizes the impact of common-mode noise, resulting in cleaner and more reliable signal processing.
- Ease of Use: The single-supply operation and readily available SOIC package simplify circuit design and assembly.
Additional Details:
The ALD1701ASA operates over a temperature range of -40°C to +85°C, making it suitable for a wide range of environments. It is internally compensated for unity gain stability. The input common-mode voltage range extends beyond both supply rails. It is designed for low-noise applications, providing a stable and accurate amplification solution.
The device’s high gain and precision characteristics make it suitable for amplifying low-level signals from sensors and transducers. The rail-to-rail operation allows for the full utilization of the supply voltage range, maximizing the signal-to-noise ratio. Furthermore, the low input bias current minimizes errors due to source impedance, enhancing the overall accuracy of the system. Its high CMRR is essential in applications where common-mode noise is present, such as industrial environments. The low power consumption extends the battery life in portable devices, making it a versatile choice for various applications.