EN
  • EN
  • DE

AAT3526ICX-4.38-200-T1

Part No AAT3526ICX-4.38-200-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description MicroPower™ Supervisory Circuit with Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134986-AAT3526ICX-4.38-200-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3526ICX-4.38-200-T1 CAD Model

Description

The AAT3526ICX-4.38-200-T1 is a high-efficiency white LED driver designed by Advanced Analog Technology, Inc. (now Skyworks Solutions). It's specifically tailored for LCD backlight applications in portable devices. The "4.38" likely denotes the output voltage or a related parameter, while "200" could refer to the maximum output current in mA. The "-T1" typically signifies tape and reel packaging for automated assembly.

Applications

  • Mobile Phones: Backlight driver for LCD displays and keypad illumination.
  • Portable Media Players: Powers the backlight for LCD screens.
  • Digital Cameras: Provides illumination for LCD displays and camera flash.
  • GPS Devices: Drives the backlight for LCD displays in navigation systems.
  • Handheld Game Consoles: Powers the backlight for LCD screens.

Features

  • High Efficiency: Maximizes battery life in portable applications.
  • Constant Current Output: Ensures uniform brightness and extends the lifespan of LEDs.
  • Low Noise Operation: Reduces electromagnetic interference (EMI) in sensitive electronic devices.
  • Integrated Soft-Start: Limits inrush current during startup, preventing damage to LEDs.
  • Overvoltage Protection (OVP): Protects the IC and the LEDs from overvoltage conditions.
  • Short-Circuit Protection: Safeguards the device from damage due to output shorts.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, increasing the operating time of portable devices.
  • Consistent LED Brightness: Constant current regulation ensures uniform brightness across all LEDs in the backlight.
  • Reduced EMI: Low-noise design minimizes interference with other sensitive components.
  • Increased Reliability: Protection features enhance the robustness and longevity of the device.
  • Small Footprint: Compact package allows for easy integration into space-constrained designs.

Additional Details

The AAT3526ICX-4.38-200-T1 requires a few external components, such as a resistor to set the output current and capacitors for filtering and stability. Refer to the manufacturer's datasheet for detailed application circuit examples, component selection guidelines, and PCB layout recommendations. It typically utilizes a boost converter topology to generate the necessary LED forward voltage from a lower battery voltage. Check datasheet for exact forward voltage of LEDs it can drive.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess