EN
  • EN
  • DE

TB6560AHQ(O,8)

Part No TB6560AHQ(O,8)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Specialized
Description PWM Chopper-Type Bipolar Driver IC for Stepping Motor Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 14 mm
Lead Free Lead Free
Length 36.5 mm
Max Collector Current 3.5 A
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Manufacturer Package Identifier HZIP25-P-1.27
Min Operating Temperature -30 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Outputs 1
Number of Pins 25
Operating Supply Voltage 5 V
Output Current 3 A
Radiation Hardening No
RoHS Compliant
Switching Frequency 130 kHz
Width 5 mm
Win Source Part Number 1111607-TB6560AHQ(O,8)
Categories Interface - Specialized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6560AHQ(O,8) CAD Model

Description

The Toshiba Semiconductor and Storage interface component is a single output component that is designed to provide a limited supply and demand status. The component is ideal for use in various electronic applications that require a switching frequency of 130 kHz.

  • Manufacturer: Toshiba Semiconductor and Storage
  • Switching Frequency: 130 kHz
  • Lead Free: Yes
  • Mount Type: Through Hole
  • Max Supply Voltage: 5.5V
  • Min Supply Voltage: 4.5V
  • Max Operating Temperature: 85°C
  • Min Operating Temperature: -30°C
  • Max Collector Current: 3.5A
  • Casing: HZIP25-P-1.27

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Altera
Specialized RoHS
Lowest to $10.1866
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8910 $50.5830
32+ $3.1926 $102.1632
49+ $3.0929 $151.5521
67+ $2.9931 $200.5377
87+ $2.8933 $251.7171
116+ $2.5940 $300.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess