EN
  • EN
  • DE

AAT3236IGV-3.5-T1

Part No AAT3236IGV-3.5-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 300mA CMOS High Performance LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134967-AAT3236IGV-3.5-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3236IGV-3.5-T1 CAD Model

Description

The AAT3236IGV-3.5-T1 is a high-efficiency, fixed-frequency step-down DC-DC converter from Advanced Analog Technology, Inc. (now Skyworks Solutions, Inc.). It's designed for portable applications where small size and high efficiency are critical. This device integrates a synchronous rectifier to improve efficiency and reduce power dissipation. Its compact size and minimal external component requirements make it suitable for space-constrained applications.

Applications:

  • Handheld Devices
  • Portable Media Players
  • Cellular Phones
  • PDAs
  • Digital Cameras

Features:

  • High Efficiency: Achieves efficiencies up to 95% to extend battery life.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable performance and easier filtering.
  • Synchronous Rectification: Integrated synchronous rectifier minimizes power loss and improves efficiency.
  • Low Dropout Operation: Enables the device to operate with a low input-to-output voltage differential.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage to the device and the system.
  • Over-Temperature Protection: Thermal shutdown feature protects the device from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Reduced Component Count: Integrated synchronous rectifier reduces the need for external components, saving space and cost.
  • Improved System Reliability: Built-in protection features enhance system reliability and prevent damage from fault conditions.
  • Simplified Design: Fixed-frequency operation simplifies the design process and reduces development time.
  • Compact Solution: Small package size makes it suitable for space-constrained applications.

Additional Details:

The AAT3236IGV-3.5-T1 operates from an input voltage range of 2.7V to 5.5V and delivers a fixed output voltage of 3.5V. It can provide an output current of up to 600mA. The switching frequency is typically 1.5MHz. It is available in a 6-pin TDFN package. The device also features soft-start capability to limit inrush current during startup, reducing stress on the input power source. The internal compensation network ensures stable operation over a wide range of input voltages and output currents.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess