EN
  • EN
  • DE

AAT3222IGV-2.5-T1

Part No AAT3222IGV-2.5-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA NanoPower™ LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134961-AAT3222IGV-2.5-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3222IGV-2.5-T1 CAD Model

Description

The AAT3222IGV-2.5-T1 is a high-efficiency fractional charge pump DC-DC converter manufactured by Advanced Analog Technology, Inc. It's designed to provide a stable, regulated 2.5V output from a lower voltage source. The "-T1" likely indicates the component's packaging as tape and reel for automated assembly processes.

Applications

  • Mobile Phones: Powers low-voltage digital components, memory, and ASICs within mobile devices.
  • Portable Media Players: Used to supply stable voltage to core processors, memory, and display drivers.
  • Wireless Devices: Supplies power to RF transceivers, microcontrollers, and other wireless communication circuits.
  • Handheld Instruments: Provides regulated power to sensors, displays, and data acquisition systems.
  • Digital Cameras: Is used within power management systems to efficiently supply power to various sub-circuits.

Features

  • High Efficiency: The charge pump architecture minimizes power loss and maximizes battery life, especially compared to linear regulators.
  • Fractional Charge Pump: Supports multiple charge pump ratios (e.g., 1x, 1.5x, 2x) for optimized efficiency across a broad range of input voltages.
  • Low Quiescent Current: Minimizes battery drain when the device is in standby or idle mode.
  • Short-Circuit Protection: Protects both the device and the load from damage in the event of an output short.
  • Thermal Overload Protection: Prevents the device from overheating and potential damage by shutting down operation when temperature exceeds a safe level.
  • Small Solution Size: Requires very few external components and is packaged in a compact form factor, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: Higher efficiency and lower quiescent current contribute to longer run times for battery-powered devices.
  • Stable Output Voltage: Provides a clean and tightly regulated 2.5V output, ensuring reliable operation of connected components.
  • Increased Reliability: Protection features, such as overcurrent and overtemperature protection, enhance overall system reliability.
  • Simplified Design: Minimal external components and a compact package make for easier circuit design and board layout.

Additional Details

The AAT3222IGV-2.5-T1 typically requires external capacitors for charge pumping and output filtering. The selection of these capacitor values is critical for optimizing performance and ensuring stability. Consult the manufacturer's datasheet for specific component recommendations and PCB layout guidelines. Proper grounding and bypassing techniques are also essential to minimize noise and achieve reliable operation. Be sure to verify the input voltage range in the datasheet to ensure compatibility with your specific power source.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess