EN
  • EN
  • DE

LTM4644ITPBF

Part No LTM4644ITPBF
Manufacturer ADI Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072776-LTM4644ITPBF
Categories OEM Parts(J-L)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4644ITPBF CAD Model

Description

The LTM4644ITPBF is a quad DC/DC step-down µModule (micromodule) regulator from Analog Devices (ADI). It integrates four complete DC/DC converters into a single compact package. It's designed for point-of-load regulation in a wide range of applications.

Applications:

  • Point-of-Load (POL) regulation
  • FPGA power
  • ASIC power
  • Microprocessor power
  • Distributed power systems
  • Medical equipment

Features:

  • Quad output DC/DC regulator
  • Wide input voltage range
  • Adjustable output voltage
  • High efficiency
  • Compact µModule package
  • Overcurrent protection
  • Overtemperature protection

Benefits:

  • Simplified power supply design
  • Reduced board space
  • High efficiency for energy savings
  • Flexible output voltage configuration
  • Robust protection features

Specifications:

The LTM4644ITPBF supports a wide input voltage range, typically from 4.5V to 20V. Each of the four outputs can be independently adjusted, offering flexibility in power supply design. The regulator operates at high efficiency, reducing power losses. The compact µModule package simplifies PCB layout and reduces board space. The built-in overcurrent and overtemperature protection features enhance system reliability. The output current capability is typically up to 4A per channel. The switching frequency can be adjusted externally. The operating temperature range is specified as -40°C to +125°C. The LTM4644 family provides options for parallel operation to increase output current capability.

The LTM4644ITPBF is a highly integrated and efficient power management solution for a variety of applications. Its quad-output capability, wide input voltage range, and robust protection features make it a versatile choice for point-of-load regulation.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3580 $90.7160
4+ $37.2176 $148.8704
5+ $36.0545 $180.2725
7+ $34.8914 $244.2398
9+ $33.7283 $303.5547
12+ $30.2391 $362.8692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess