EN
  • EN
  • DE

ADXRS810BRGZ

Part No ADXRS810BRGZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043965-ADXRS810BRGZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXRS810BRGZ CAD Model

Description

The ADXRS810BRGZ is a high-performance gyroscope from Analog Devices (ADI), designed for demanding applications requiring precise angular rate sensing. It is part of ADI's family of iMEMS gyroscopes, known for their reliability and accuracy in measuring angular velocity. This gyroscope is particularly well-suited for applications where stability and precise control are paramount.

Applications

  • Inertial Measurement Units (IMUs): Used as a critical component in IMUs for navigation and stabilization systems.
  • Platform Stabilization: Employed in stabilizing platforms for cameras, antennas, and other sensitive equipment.
  • Robotics: Integrated into robotic systems for precise motion control and orientation feedback.
  • Automotive Safety Systems: Used in advanced driver-assistance systems (ADAS) and electronic stability control (ESC) to enhance vehicle safety.
  • Industrial Automation: Deployed in industrial machinery for precise positioning and control.

Features

  • High Vibration Rejection: Designed to minimize the impact of external vibrations on angular rate measurements, ensuring accurate and reliable data.
  • Excellent Bias Stability: Maintains a stable bias over temperature and time, crucial for long-term accuracy and minimizing drift.
  • Low Noise: Provides low noise performance, enabling the detection of small angular rate changes.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Robust Design: Designed to withstand harsh environmental conditions, ensuring reliable operation in demanding environments.

Benefits

  • Improved Accuracy: Provides precise and reliable angular rate measurements, enhancing the performance of navigation and control systems.
  • Enhanced Stability: Minimizes drift and maintains accuracy over time, ensuring long-term reliability.
  • Reduced Vibration Sensitivity: Delivers accurate data even in high-vibration environments, ensuring consistent performance.
  • Simplified Integration: Compact size and easy interface simplify integration into various applications.
  • Increased System Reliability: Robust design ensures reliable operation in harsh conditions, minimizing downtime and maintenance.

Additional Details: The ADXRS810BRGZ operates on a supply voltage of 3.3V or 5V and offers a wide operating temperature range. Its analog output provides a voltage proportional to the angular rate, which can be easily interfaced with a microcontroller or other processing unit. The gyroscope also features built-in temperature compensation to further enhance its accuracy and stability. The robust design and high performance of the ADXRS810BRGZ make it an ideal choice for demanding applications requiring precise angular rate sensing.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess