EN
  • EN
  • DE

PIC18F87J72-I/PT

Part No PIC18F87J72-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP / MCU 8-bit PIC RISC 128KB Flash 2.5V/3.3V Automotive 80-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 792134-PIC18F87J72-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F87J72
Introduction Date June 18, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F87J72-I/PT CAD Model

Description

Microchip Technology's PIC18F87J72-I/PT Microcontroller

The PIC18F87J72-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its robust architecture and versatile features tailored for a broad range of applications. This MCU is part of the PIC18 family, which is renowned for its excellent interrupt response, linear memory addressing, and easy-to-use instruction set. The device is ideal for designers who require a high level of integration and precise control in their embedded systems.

Key Features

  • Core: The MCU operates with a high-performance Enhanced PIC18 8-bit architecture with a C compiler optimized instruction set, providing efficient use of memory and fast execution of instructions.
  • Memory: It comes with 128 KB of Flash program memory and 3,904 bytes of RAM, ensuring sufficient space for complex programs and data handling.
  • Digital-to-Analog Converter (DAC): Integrated dual rail-to-rail 12-bit DACs allow for precise analog output, which is essential for applications requiring accurate signal generation.
  • Analog-to-Digital Converter (ADC): The MCU includes a 24-channel, 12-bit ADC with up to 1 Msps conversion rate, perfect for high-speed data acquisition and sensor interfacing.
  • Communication Interfaces: With multiple communication interfaces including SPI, I2C, and UART, the PIC18F87J72-I/PT provides versatile options for serial communication.
  • Power Management: The device features a nanoWatt XLP technology for extreme low-power operation, which is crucial for battery-powered and power-sensitive applications.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Packaging: It is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The versatile nature of the PIC18F87J72-I/PT makes it an excellent choice for a wide array of applications, including industrial control systems, automotive electronics, medical devices, smart sensors, and power management systems. Its integrated peripherals and power efficiency make it particularly well-suited for portable and remote devices where power consumption and space are critical considerations.

Overall, the PIC18F87J72-I/PT by Microchip Technology is a powerful and reliable microcontroller that provides designers with the tools required to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess