EN
  • EN
  • DE

X28C64PI-25

Part No X28C64PI-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403884-X28C64PI-25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C64PI-25 CAD Model

Description

The X28C64PI-25 is a 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It is a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications where data needs to be updated frequently without requiring physical removal of the chip.

Applications:

  • Data Logging: Used in systems that require recording data over time, such as environmental monitoring or industrial control.
  • Programmable Logic Controllers (PLCs): Stores configuration data and control programs.
  • Embedded Systems: Stores firmware and configuration settings in devices like industrial controllers, medical devices, and consumer electronics.
  • Robotics: Used for storing robot control programs and parameters.
  • Automotive Electronics: Stores calibration data and system parameters in engine control units (ECUs) and other automotive systems.

Features:

  • 64Kbit (8K x 8) Organization: Provides a storage capacity of 64 kilobits, organized as 8192 bytes of 8 bits each.
  • Fast Access Time: Offers a typical access time of 250ns, enabling quick read operations.
  • Low Power Consumption: CMOS technology ensures low power dissipation, making it suitable for battery-powered applications.
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Page Mode Write: Supports page mode write operations, allowing for faster programming of multiple bytes.
  • Data Retention: Retains data for extended periods even when power is removed.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy integration into existing systems.
  • Endurance: Offers a specified number of erase/write cycles, ensuring reliability over the product's lifespan.

Benefits:

  • Flexibility: Electrically erasable and programmable, allowing for easy updates and modifications.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Reliability: High endurance and data retention characteristics ensure reliable operation.
  • Ease of Integration: Standard pinout simplifies integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details:

The X28C64PI-25 operates on a single 5V power supply. It features a TTL-compatible I/O interface for easy interfacing with microprocessors and microcontrollers. The device's write protection feature prevents accidental data corruption during programming. The operating temperature range typically spans from 0°C to +70°C. It's commonly available in a 28-pin DIP (Dual In-line Package).

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess