EN
  • EN
  • DE

ADV7180WBCPZ32Z

Part No ADV7180WBCPZ32Z
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043901-ADV7180WBCPZ32Z
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7180WBCPZ32Z CAD Model

Description

The ADV7180WBCPZ32Z is a high-quality video decoder from Analog Devices (ADI). It is designed to convert standard analog video signals into digital component video signals, making it suitable for a wide range of applications in video processing and display systems.

Applications:

  • Automotive Infotainment Systems: Used to decode analog video inputs from cameras and other sources for display on in-car screens.
  • Security and Surveillance Systems: Converts analog video signals from CCTV cameras into digital formats for recording and analysis.
  • Medical Imaging Equipment: Processes analog video signals from medical imaging devices for display and storage.
  • Video Conferencing Systems: Decodes analog video inputs from cameras for real-time video communication.
  • Consumer Electronics: Integrated into DVD players, set-top boxes, and other devices to decode analog video content.

Features:

  • Multi-Standard Video Decoding: Supports decoding of NTSC, PAL, and SECAM analog video standards.
  • High-Resolution Output: Provides high-quality digital component video output with sharp and clear images.
  • Automatic Gain Control (AGC): Automatically adjusts signal levels to optimize video quality.
  • Automatic Clamp Control (ACC): Maintains stable black levels for consistent video performance.
  • Adaptive Comb Filter: Reduces color artifacts and improves video clarity.
  • Programmable Brightness, Contrast, and Hue: Allows for customizable video settings to suit different display requirements.

Benefits:

  • Improved Video Quality: High-resolution output and advanced processing algorithms ensure excellent video quality with minimal artifacts.
  • Versatile Compatibility: Supports multiple video standards, making it suitable for a wide range of applications.
  • Simplified System Design: Integrated features and easy-to-use interface simplify the design and implementation of video processing systems.
  • Enhanced Performance: Automatic gain and clamp control ensure consistent video performance under varying signal conditions.

The ADV7180WBCPZ32Z comes in a small LFCSP package, making it suitable for space-constrained applications. It operates on a single 3.3V power supply and consumes minimal power, making it energy-efficient. The device is designed to provide high-quality video decoding with minimal external components, simplifying system design and reducing overall cost. Its combination of performance, versatility, and ease of use makes it a popular choice for a wide range of video processing applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9779 $55.8453
14+ $7.4632 $104.4848
21+ $7.2059 $151.3239
30+ $6.6912 $200.7360
39+ $6.4338 $250.9182
49+ $6.1765 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess