EN
  • EN
  • DE

ADSP2115DP66

Part No ADSP2115DP66
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043818-ADSP2115DP66
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP2115DP66 CAD Model

Description

The ADSP2115DP66 is a fixed-point digital signal processor (DSP) from Analog Devices (ADI). It is designed for a wide range of signal processing applications, offering a balance of performance, cost, and power consumption. This DSP integrates on-chip memory and peripherals, making it suitable for embedded systems.

Applications:

  • Audio Processing: Audio effects, equalization, and encoding/decoding.
  • Motor Control: Closed-loop control of electric motors.
  • Instrumentation: Signal processing in measurement equipment.
  • Telecommunications: Signal processing for modems and communication devices.
  • Industrial Control: Real-time control in industrial automation systems.

Features:

  • Fixed-Point Architecture: Optimized for fixed-point arithmetic.
  • On-Chip Memory: Includes RAM and ROM for program and data storage.
  • Serial Ports: Provides serial communication interfaces.
  • Timer: Offers a programmable timer for timing and control.
  • Interrupt Controller: Manages interrupts from various sources.

Benefits:

  • Cost-Effective: Provides high performance at a reasonable cost.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Integrated Peripherals: Reduces the need for external components.
  • Flexible Architecture: Can be adapted to a variety of applications.
  • Real-Time Performance: Enables real-time signal processing.

Additional Details:

The ADSP2115DP66 is typically programmed using assembly language or C. It is available in a plastic package. The datasheet provides detailed specifications, including clock speed, memory size, and power consumption.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess