EN
  • EN
  • DE

ADRF6820XCPZ

Part No ADRF6820XCPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043762-ADRF6820XCPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADRF6820XCPZ CAD Model

Description

The ADRF6820XCPZ is a highly integrated quadrature demodulator with an integrated fractional-N synthesizer and voltage controlled oscillator (VCO), designed for high performance communications receivers. It is manufactured by Analog Devices and offers excellent performance in a compact footprint.

Applications:

  • Base Stations
  • Microwave Radios
  • Satellite Communications
  • Test and Measurement Equipment
  • Software Defined Radios (SDR)

Features:

  • Wide Input Frequency Range: 700 MHz to 2700 MHz
  • Integrated Fractional-N Synthesizer and VCO
  • Low Phase Noise: -157 dBc/Hz @ 1 MHz offset
  • I/Q Demodulator with High Linearity
  • Adjustable Gain and Baseband Filtering
  • On-Chip SPI Control Interface
  • Compact 6 mm × 6 mm LFCSP Package

Benefits:

  • High Integration: Reduces component count and simplifies receiver design.
  • Excellent Performance: Provides low phase noise and high linearity for superior receiver sensitivity and dynamic range.
  • Wide Frequency Range: Supports a broad range of communication standards and frequencies.
  • Flexible Configuration: Allows for optimization of receiver performance through adjustable gain and filtering.
  • Easy Control: The SPI interface simplifies integration with digital control systems.

The ADRF6820XCPZ is designed to convert high-frequency RF signals to baseband I/Q signals, which can then be further processed by an analog-to-digital converter (ADC) and a digital signal processor (DSP). The integrated fractional-N synthesizer and VCO provide a stable and accurate local oscillator signal for the demodulation process. The device's low phase noise ensures that the receiver has excellent sensitivity and can accurately detect weak signals.

The I/Q demodulator in the ADRF6820XCPZ is designed for high linearity, which minimizes distortion and improves the receiver's ability to handle strong signals. The adjustable gain and baseband filtering options allow designers to optimize the receiver for different signal conditions and communication standards. The on-chip SPI control interface allows for easy configuration and control of the device's various parameters.

This quadrature demodulator is used in base stations to downconvert RF signals from the antenna to baseband. It also plays a vital role in microwave radios, satellite communication systems, and test and measurement equipment. Furthermore, its flexibility and high performance make it suitable for software-defined radios (SDRs), where the receiver's characteristics can be dynamically adjusted to support different communication standards. The compact package size of the ADRF6820XCPZ allows it to be used in space-constrained applications. Overall, the ADRF6820XCPZ's high level of integration, excellent performance, and flexible configuration options make it a popular choice for high-performance communication receivers.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess