EN
  • EN
  • DE

ADR520BRTZRELL7

Part No ADR520BRTZRELL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043757-ADR520BRTZRELL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR520BRTZRELL7 CAD Model

Description

The ADR520BRTZRELL7 is a precision, dual, low-noise, rail-to-rail input/output operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring high accuracy, low noise, and rail-to-rail performance, making it suitable for instrumentation, signal conditioning, and data acquisition systems. Its combination of precision and versatility makes it a valuable component in a wide range of electronic designs.

Applications

  • Instrumentation Amplifiers: Used in instrumentation amplifiers for precision signal amplification with minimal noise.
  • Sensor Signal Conditioning: Employed to condition signals from various sensors, improving signal quality and accuracy.
  • Data Acquisition Systems: Integrated into data acquisition systems for amplifying and buffering analog signals before digitization.
  • Precision Current Sources: Used in precision current source designs for accurate and stable current regulation.
  • Active Filters: Employed in active filter circuits to shape frequency responses with high precision.

Features

  • Dual Amplifier: Contains two independent operational amplifiers in a single package, allowing for efficient circuit designs.
  • Rail-to-Rail Input and Output: Offers rail-to-rail input and output swing, maximizing signal dynamic range.
  • Low Noise: Features low input voltage noise, preserving signal integrity in sensitive applications.
  • Low Input Offset Voltage: Provides low input offset voltage, minimizing errors in amplification.
  • High Open-Loop Gain: Offers high open-loop gain, ensuring accurate signal amplification.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in system design.
  • Small Package: Available in a small SC70 package, suitable for high-density PCB designs.

Benefits

  • Improved Accuracy: Low input offset voltage and high gain contribute to precise signal amplification.
  • Enhanced Performance: Rail-to-rail input and output swing maximizes signal dynamic range and minimizes distortion.
  • Reduced Noise: Low noise performance preserves signal integrity in sensitive applications.
  • Simplified Design: Dual amplifier in a single package simplifies circuit design and reduces component count.
  • Versatile Applications: Suitable for a wide range of applications, including instrumentation, signal conditioning, and data acquisition.

Additional Details

The ADR520BRTZRELL7 operates with a supply voltage range of 2.7 V to 5.5 V. The operating temperature range is typically from -40°C to +125°C. The SC70 package allows for easy automated assembly and reflow soldering. This amplifier is designed to provide stable performance over a wide range of operating conditions, making it a reliable choice for demanding applications. Its combination of precision, low noise, and rail-to-rail performance makes it particularly useful in applications where signal integrity and accuracy are critical.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess