EN
  • EN
  • DE
  • IT

MPC1825A

Part No MPC1825A
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 239362-MPC1825A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC1825A CAD Model

Description

The MPC1825A is a high-performance, low-power voltage regulator fabricated by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the rigorous power management requirements of modern electronic devices. With its precise voltage control and robust design, the MPC1825A ensures reliable operation of sensitive electronic components.

Key Features

  • High Accuracy: The MPC1825A provides a highly accurate output voltage, which is essential for maintaining the performance and longevity of electronic circuits.
  • Low Dropout Voltage: This regulator offers a low dropout voltage, which enables it to continue delivering a stable output even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, ensuring safe operation under varying conditions.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when the device is in standby mode, thus extending battery life in portable applications.

Applications

The MPC1825A is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Wireless communication equipment
  • Automotive electronics

Technical Specifications

Parameter Value Output Voltage Adjustable Dropout Voltage Low Quiescent Current Very Low Package Environmentally friendly, Pb-Free

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MPC1825A is no exception and has been rigorously tested to ensure it meets the high standards of reliability and performance expected from ON Semiconductor products.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.5071
EliteMT
Lowest to $4.2044
ESMT
Lowest to $3.6531
ESMT
Need more? Email Us
EliteMT
Lowest to $2.4475
EPCOS (TDK)
Need more? Email Us
Coilcraft
Lowest to $1.7305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess