EN
  • EN
  • DE

ADP3338AKCZ33R7

Part No ADP3338AKCZ33R7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989070-ADP3338AKCZ33R7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ33R7 CAD Model

Description

The ADP3338AKCZ33R7 is a high-performance, low-dropout (LDO) regulator from Analog Devices Inc. (ADI). This regulator is specifically designed to provide a stable and accurate 3.3V output voltage with a minimal voltage drop, making it suitable for a wide range of applications, particularly those requiring efficient power management.

Applications

  • Portable devices
  • Battery-powered equipment
  • Post-regulation for switching power supplies
  • Microprocessor and microcontroller power
  • Noise-sensitive circuits

Features

  • Low dropout voltage
  • High output accuracy
  • Low quiescent current
  • Stable with small ceramic capacitors
  • Current limiting and thermal overload protection
  • Fixed 3.3V output voltage

Benefits

  • Extended battery life
  • Improved system performance
  • Simplified circuit design
  • Reduced noise and ripple
  • Enhanced system reliability
  • Compact solution for space-constrained designs

Additional Details

The ADP3338AKCZ33R7 features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. This is crucial in battery-powered applications where the battery voltage decreases over time. The high output accuracy ensures a stable and precise 3.3V output, which is essential for sensitive electronic components. It is stable with small ceramic capacitors, reducing the overall size and cost of the power supply solution. The regulator also incorporates current limiting and thermal overload protection to prevent damage in case of overcurrent or excessive heat. It is offered in a compact LFCSP package. The low quiescent current minimizes power consumption and extends battery life. The device ensures that the system is properly powered and protected from voltage fluctuations. The ‘R7’ suffix indicates tape and reel packaging for automated assembly. Consult the datasheet for detailed electrical characteristics, application guidelines, and package dimensions to ensure proper integration into the target system.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0206 $51.3502
36+ $2.8294 $101.8584
55+ $2.7338 $150.3590
79+ $2.5426 $200.8654
103+ $2.4470 $252.0410
128+ $2.3515 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess