EN
  • EN
  • DE

ADM6384YKS23D3ZR72

Part No ADM6384YKS23D3ZR72
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043574-ADM6384YKS23D3ZR72
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM6384YKS23D3ZR72 CAD Model

Description

The ADM6384YKS23D3ZR72 is a supervisory circuit manufactured by Analog Devices Inc. (ADI). This device monitors the power supply voltage in microprocessor and digital systems. It provides a reset output signal when the supply voltage drops below a specified threshold, preventing the system from operating with insufficient power, which can lead to data corruption or system malfunction.

Applications:

  • Microprocessor Systems: Used in embedded systems to ensure proper power-up and prevent errors during voltage fluctuations.
  • Digital Signal Processors (DSPs): Protects DSPs from operating outside of specified voltage ranges.
  • Battery-Powered Devices: Monitors battery voltage to provide a reset signal when the battery is low.
  • Automotive Electronics: Ensures safe operation of electronic control units (ECUs) by monitoring the vehicle's power supply.
  • Industrial Control Systems: Provides reliable voltage monitoring for PLCs and other industrial equipment.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage with a specified threshold.
  • Reset Output: Provides an active-low reset signal when the supply voltage is below the threshold.
  • Power-Good Output: Indicates when the supply voltage is within the acceptable range.
  • Manual Reset Input: Allows for external reset triggering.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.

Benefits:

  • Prevents Data Corruption: By providing a reset signal during undervoltage conditions, the device helps prevent data corruption in memory and registers.
  • Ensures Proper System Startup: The reset output guarantees that the system starts up in a known state, preventing unpredictable behavior.
  • Improves System Reliability: By monitoring the supply voltage and providing a reset signal, the device enhances the overall reliability of the system.
  • Simplifies System Design: The integrated functionality reduces the need for external components, simplifying the design process.
  • Extends Battery Life: Low supply current contributes to longer battery life in portable devices.

Additional Details:

The ADM6384 family offers various voltage threshold options to accommodate different supply voltages. The specific voltage threshold and reset timeout period are determined by the part number suffix. Detailed specifications regarding voltage thresholds, reset timeout periods, and operating temperature ranges can be found in the manufacturer's datasheet. Always refer to the official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess