EN
  • EN
  • DE

ADG1219BRJREEL7

Part No ADG1219BRJREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043449-ADG1219BRJREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG1219BRJREEL7 CAD Model

Description

The ADG1219BRJREEL7 is a precision, low on-resistance, low capacitance, iCMOS® analog switch from Analog Devices. It contains two independently selectable single-pole, single-throw (SPST) switches. It is designed for applications that require high accuracy and low distortion, such as data acquisition systems, automatic test equipment, and audio signal routing. The ADG1219 offers excellent switch characteristics and is available in a small LFCSP package.

Applications:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Sample-and-Hold Systems
  • Precision Instrumentation

Features:

  • Low On-Resistance: Minimizes signal loss and distortion.
  • Low Capacitance: Reduces signal loading and crosstalk.
  • iCMOS® Process Technology: Provides superior switch performance.
  • Single-Supply Operation: Operates from a single 1.8 V to 5.5 V supply.
  • Small Package: Suitable for space-constrained applications.

Benefits:

  • Accurate Signal Switching: Minimizes signal distortion and loss.
  • Improved System Performance: Reduces signal loading and crosstalk.
  • Flexible Operation: Operates from a wide range of supply voltages.
  • Simplified System Design: Reduces external component count.
  • Compact Solution: Small package size allows for integration in space-limited designs.

Additional Details:

The ADG1219BRJREEL7 features very low charge injection and low leakage currents, ensuring minimal impact on the signal being switched. The iCMOS® process technology provides superior switch performance and reliability. The device is available in a 16-lead LFCSP package.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8727 $53.5997
26+ $3.9982 $103.9532
39+ $3.8732 $151.0548
54+ $3.7483 $202.4082
69+ $3.6233 $250.0077
93+ $3.2485 $302.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess