EN
  • EN
  • DE

ADCMP606BKSREEL7

Part No ADCMP606BKSREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043411-ADCMP606BKSREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADCMP606BKSREEL7 CAD Model

Description

The ADCMP606BKSREEL7 is a high-speed, single-supply comparator from Analog Devices (ADI). It's designed for applications requiring fast response times and precise threshold detection. This comparator offers a combination of speed, low power consumption, and ease of use, making it suitable for various signal processing and control applications.

Applications:

  • High-speed signal detection
  • Level translation
  • Clock and data recovery
  • Logic level conversion
  • Threshold detection in instrumentation
  • Zero-crossing detection

Features:

  • Fast propagation delay: Offers a typical propagation delay of 3.5 ns.
  • Low power consumption: Operates with a low supply current, suitable for power-sensitive applications.
  • Single-supply operation: Operates from a single 2.5 V to 5.5 V supply.
  • Rail-to-rail input: Accepts input signals from rail to rail.
  • Hysteresis: Built-in hysteresis ensures clean switching, even with noisy input signals.
  • Output latch: Includes an output latch for holding the comparator output.
  • Small package: Available in a small SOT-23 package, suitable for space-constrained applications.

Benefits:

  • Improved system performance: The fast propagation delay ensures rapid response times, enhancing the overall performance of the system.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Simplified system design: Single-supply operation simplifies power supply requirements.
  • Enhanced noise immunity: Built-in hysteresis improves noise immunity, ensuring reliable switching.
  • Space saving: Small package size minimizes board space requirements.
  • Precise Threshold Detection: Allows for accurate detection of voltage levels, critical for reliable system operation.

Additional Details:

The ADCMP606BKSREEL7 comparator features a typical input offset voltage of 1.5 mV and a common-mode input voltage range that extends from rail to rail. The output is a CMOS output, which can drive a wide range of logic levels. The device operates over an extended temperature range, making it suitable for harsh environments. The SOT-23 package allows for easy mounting and integration into existing systems. The part is shipped in tape and reel packaging for automated assembly processes.

The comparator's fast response time makes it a good choice for applications where quick decisions need to be made based on analog input signals. The hysteresis feature further improves its robustness by preventing oscillations or unwanted switching when the input signal is near the threshold. The combination of speed, low power, and small size makes the ADCMP606BKSREEL7 a versatile comparator for a variety of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess