EN
  • EN
  • DE

AD9834BRMZ

Part No AD9834BRMZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043322-AD9834BRMZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9834BRMZ CAD Model

Description

The AD9834BRMZ is a low power, 75 MHz Direct Digital Synthesizer (DDS) from Analog Devices (ADI). It is designed to generate high-performance sine and cosine outputs. The 'BRMZ' likely indicates a specific package type, probably a MSOP package in this instance.

Applications

  • Frequency synthesizers
  • Clock generators
  • Test and measurement equipment
  • Communications systems
  • Sensor excitation
  • Agile LO frequency synthesis

Features

  • 75 MHz Clock Rate: Enables high-frequency signal generation.
  • Low Power Consumption: Minimizes power dissipation in portable applications.
  • 28-Bit Resolution: Provides fine frequency tuning.
  • Phase Modulation: Allows for precise phase control.
  • Sine and Cosine Outputs: Provides quadrature signal generation.
  • On-Chip Comparator: Simplifies pulse generation.
  • MSOP Package: Compact footprint for space-constrained applications.

Benefits

  • High-Performance Signal Generation: Enables precise and stable frequency synthesis.
  • Low Power Operation: Extends battery life in portable devices.
  • Fine Frequency Tuning: Provides accurate frequency control.
  • Versatile Modulation Capabilities: Supports various modulation schemes.
  • Simplified System Design: Integrated features reduce external component count.

Additional Details

The AD9834BRMZ requires an external clock source. It operates from a single 2.3 V to 5.5 V supply. The device's frequency is digitally programmable, allowing for rapid frequency hopping. It features both a parallel and serial interface for easy control. The AD9834BRMZ also features a programmable output gain. It is often used in applications where a stable and precisely controlled frequency is required. The AD9834BRMZ is RoHS compliant.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess