EN
  • EN
  • DE

AD8691WAUJZREEL7

Part No AD8691WAUJZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043255-AD8691WAUJZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8691WAUJZREEL7 CAD Model

Description

The AD8691WAUJZREEL7 is a precision, low power, single operational amplifier from Analog Devices (ADI). This amplifier is specifically designed and qualified for automotive applications, meeting the stringent requirements for reliability and performance in harsh environments. It offers a compelling combination of low offset, low noise, and low power consumption, making it ideal for a wide range of automotive sensing and control applications.

Applications:

  • Automotive sensors (e.g., pressure, temperature, position)
  • Engine control units (ECUs)
  • Body control modules (BCMs)
  • Battery management systems (BMS)
  • Infotainment systems

Features:

  • AEC-Q100 qualified: Meets the stringent reliability requirements for automotive applications.
  • Low offset voltage: Minimizes DC errors in sensor signal conditioning.
  • Low noise: Ensures clean signal amplification in noisy automotive environments.
  • Low input bias current: Reduces errors due to sensor impedance.
  • Rail-to-rail input and output: Maximizes dynamic range, especially with low supply voltages.
  • Wide operating temperature range: Suitable for extreme automotive operating conditions.
  • Single-supply operation: Simplifies power supply design.
  • Small package size: Allows for compact integration in automotive modules.

Benefits:

  • High reliability: AEC-Q100 qualification ensures robust performance in harsh automotive environments.
  • Improved accuracy: Low offset and bias current enable precise sensor signal conditioning.
  • Enhanced signal integrity: Low noise performance maintains signal clarity, even in noisy conditions.
  • Reduced power consumption: Enables energy-efficient automotive systems.
  • Simplified design: Rail-to-rail operation and single-supply operation streamline circuit design.

Additional Details:

The AD8691WAUJZREEL7 is typically used in automotive sensor interfaces, where it amplifies and conditions the signals from sensors such as pressure sensors, temperature sensors, and position sensors. Its low offset and noise characteristics make it well-suited for amplifying small sensor signals. The rail-to-rail input and output allow the amplifier to operate with low supply voltages, which is common in automotive applications. The device is offered in a small SOT-23 package, making it suitable for integration into compact automotive modules. It is supplied on tape and reel (REEL7) for automated assembly.

The AEC-Q100 qualification of this amplifier ensures that it can withstand the extreme temperatures, vibrations, and electrical stresses encountered in automotive environments.

You May Also Be Interested in

Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9527 $50.7702
63+ $1.6023 $100.9449
97+ $1.5522 $150.5634
134+ $1.5021 $201.2814
173+ $1.4521 $251.2133
231+ $1.3018 $300.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,555 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess