EN
  • EN
  • DE

AD8652ARMZREEL7

Part No AD8652ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043250-AD8652ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8652ARMZREEL7 CAD Model

Description

The AD8652ARMZREEL7 is a precision, low noise, CMOS operational amplifier from Analog Devices, offered in tape and reel packaging (REEL7). This dual op-amp is designed for applications requiring high accuracy, low noise, and low input bias current. It features excellent DC precision and AC performance, making it suitable for a wide range of signal conditioning and amplification tasks.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Sensor signal conditioning
  • Test and measurement equipment
  • Audio amplification

Features

  • Low noise: 6 nV/√Hz
  • Low offset voltage: 50 μV maximum
  • Low input bias current: 1 pA typical
  • Wide bandwidth: 5.5 MHz
  • Rail-to-rail output
  • Single-supply operation: 2.7 V to 5.5 V
  • Low supply current: 850 μA per amplifier
  • Available in an 8-lead MSOP package
  • REEL7: Tape and reel packaging for automated assembly

Benefits

  • High Accuracy: Low offset voltage and input bias current minimize errors in precision measurement circuits.
  • Low Noise: Low noise performance ensures clean signal amplification, especially for low-level signals.
  • Versatile: Wide bandwidth allows for handling a variety of signal frequencies.
  • Single-Supply Operation: Simplifies power supply design in portable and low-power applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Space-Saving: MSOP package minimizes board space requirements.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly processes.

Additional Details

The AD8652ARMZREEL7 is particularly well-suited for amplifying signals from high-impedance sensors due to its extremely low input bias current. This minimizes loading effects on the sensor output. Its rail-to-rail output swing maximizes the dynamic range of the amplifier, especially in single-supply applications. The AD8652 typically uses external resistors to set the gain. The REEL7 suffix indicates that the device is provided in tape and reel packaging, suitable for automated pick-and-place assembly equipment. Proper decoupling capacitors should be placed close to the power supply pins to minimize noise and ensure stable operation. Consult the datasheet for detailed information on gain setting, power supply requirements, layout recommendations, and handling guidelines for automated assembly.

This operational amplifier is a reliable solution for precision signal conditioning and amplification in a variety of applications, combining high accuracy, low noise, and convenient packaging for efficient manufacturing.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess