EN
  • EN
  • DE

AD7520KNZ

Part No AD7520KNZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042984-AD7520KNZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7520KNZ CAD Model

Description

The AD7520KNZ is a 10-bit multiplying digital-to-analog converter (DAC) from Analog Devices (ADI). It's designed for applications requiring precise digital control of analog signals. Multiplying DACs offer the flexibility to control the output voltage by both the digital input code and an analog reference voltage.

Applications:

  • Digital gain control
  • Programmable attenuators
  • Audio volume control
  • Servo motor control
  • Waveform generation

Features:

  • 10-bit Resolution: Provides 1024 discrete output levels for fine-grained control.
  • Multiplying DAC: Output voltage is proportional to the product of the digital input code and an analog reference voltage.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered applications.
  • Monolithic CMOS Construction: Ensures high reliability and stability.
  • Fast Settling Time: Quickly settles to the final output voltage after a digital input change.
  • TTL/CMOS Compatible Inputs: Compatible with a wide range of digital logic families.

Benefits:

  • Precise Analog Control: Enables accurate control of analog signals using digital commands.
  • Flexible Signal Processing: Multiplying capability allows for dynamic gain and attenuation adjustments.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • High Reliability: Monolithic CMOS construction ensures robust and stable performance.
  • Fast Response: Quick settling time allows for rapid signal changes.

Additional Details:

The AD7520KNZ is typically available in a DIP (Dual In-Line Package). Key specifications include a settling time of a few microseconds and a low glitch energy. The reference voltage range is determined by the specific application requirements. Always refer to the manufacturer's datasheet for detailed specifications, application circuits, and recommended operating conditions to ensure optimal performance and avoid damage to the device.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess