EN
  • EN
  • DE

AD574SDATD883

Part No AD574SDATD883
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042837-AD574SDATD883
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD574SDATD883 CAD Model

Description

The AD574SDATD883 is a complete 12-bit analog-to-digital converter (ADC) with a specified performance over the full military temperature range. It includes a high-speed successive approximation ADC, a voltage reference, clock, and three-state output buffers, all integrated into a single monolithic chip. This device is known for its reliability and performance in harsh environments.

Applications

  • Military and Aerospace Systems
  • High-Reliability Data Acquisition
  • Industrial Control Systems
  • Avionics
  • Process Monitoring

Features

  • Complete 12-Bit ADC
  • Guaranteed Performance Over Military Temperature Range (-55°C to +125°C)
  • Single Chip Construction
  • High Speed Conversion (25 μs)
  • Three-State Output Buffers
  • Internal Voltage Reference and Clock
  • TTL Compatible

Benefits

  • Provides a complete ADC solution, simplifying system design
  • Ensures reliable performance in extreme temperature environments
  • Reduces component count and board space
  • Enables high-speed data acquisition
  • Facilitates easy interfacing with digital systems
  • Eliminates the need for external reference and clock components
  • Compatible with standard TTL logic

Additional Details

The AD574SDATD883 is designed for applications requiring high reliability and performance in harsh environments. It offers a 12-bit resolution with a fast conversion time of 25 μs. The integrated voltage reference and clock eliminate the need for external components, simplifying system design and reducing overall cost. The three-state output buffers allow for easy interfacing with digital systems. This device is available in a hermetically sealed package to ensure long-term reliability.

The AD574SDATD883 is particularly well-suited for military and aerospace applications, where performance and reliability are critical. Its ability to operate over the full military temperature range makes it an ideal choice for systems deployed in extreme environments. The complete ADC solution and easy-to-use interface simplify system integration and reduce development time.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess