EN
  • EN
  • DE

AD5512ACPZ

Part No AD5512ACPZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042794-AD5512ACPZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5512ACPZ CAD Model

Description

The AD5512ACPZ is a high-performance, 12-bit, multiplying digital-to-analog converter (DAC) from Analog Devices. It is designed for applications requiring precision control and signal generation.

Applications:

  • Automatic Test Equipment (ATE): Used in ATE systems for precise voltage and current sourcing.
  • Instrumentation: Employed in laboratory and industrial instrumentation for accurate signal generation and control.
  • Industrial Control Systems: Integrated into industrial control loops for precise adjustment of process parameters.
  • Waveform Generation: Used to generate arbitrary waveforms for various applications.
  • Programmable Gain and Offset Adjustment: Provides programmable gain and offset control in signal processing circuits.

Features:

  • 12-Bit Resolution: Offers high precision and accuracy in signal conversion.
  • Multiplying Operation: Allows for dynamic gain control by multiplying the digital input with an analog reference voltage.
  • Low Glitch: Minimizes output glitches during code transitions, ensuring clean signal generation.
  • Wideband Operation: Suitable for applications requiring high-frequency signal generation.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Serial Interface: Communicates through a serial interface (SPI), simplifying integration with microcontrollers and digital systems.

Benefits:

  • High Accuracy: Ensures precise signal generation and control, improving system performance.
  • Dynamic Gain Control: Enables flexible signal scaling and adjustment, adapting to varying application requirements.
  • Reduced Noise: Low glitch minimizes unwanted noise and distortion in the output signal.
  • Versatile Application: Suitable for a wide range of applications, from test equipment to industrial control.
  • Easy Integration: Serial interface simplifies communication with digital systems, reducing development time and effort.

Additional Details:

The AD5512ACPZ operates with a specified voltage range and temperature range suitable for industrial environments. Its multiplying architecture provides flexibility in signal scaling, enabling applications such as programmable gain amplifiers and digitally controlled attenuators. The serial interface allows for easy programming and control of the DAC, while the low glitch design ensures clean signal generation. It typically operates from a single supply and includes power-down features to conserve energy. The device's robust design and high performance make it a reliable choice for demanding applications requiring precise analog output control.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess