EN
  • EN
  • DE

AD5320BRTZRL7

Part No AD5320BRTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042778-AD5320BRTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5320BRTZRL7 CAD Model

Description

The AD5320BRTZRL7 is a dual, 12-bit, multiplying digital-to-analog converter (DAC) from Analog Devices (ADI). It's designed for applications requiring precise control of analog signals via digital interfaces. This DAC is known for its high accuracy, low power consumption, and small form factor, making it suitable for a wide range of industrial and instrumentation applications.

Applications

  • Automatic Test Equipment (ATE): Used in ATE systems for precise voltage or current sourcing.
  • Servo Control Systems: Employed in servo loops for accurate position or velocity control.
  • Process Control: Integrated into process control systems for adjusting process parameters like temperature, pressure, or flow.
  • Gain and Offset Adjustment: Used for precise gain and offset adjustments in analog circuitry.
  • Programmable Amplifiers and Attenuators: Employed in applications requiring digitally controlled gain or attenuation.

Features

  • Dual 12-bit DACs: Provides two independent 12-bit DAC channels in a single package.
  • Multiplying Capability: Can be used as a multiplying DAC, allowing the output voltage to be proportional to the product of the digital input and an external reference voltage.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Small Package: Available in a small package for space-constrained applications.
  • Serial Interface: Uses a serial interface for easy communication with microcontrollers and other digital systems.
  • Reference Input: Requires an external reference voltage for operation.
  • Guaranteed Monotonicity: Ensures that the output voltage increases monotonically with increasing digital input code.

Benefits

  • High Accuracy: Provides precise analog signal control due to its 12-bit resolution.
  • Versatility: Suitable for a wide range of applications due to its multiplying capability and low power consumption.
  • Easy Integration: Simple serial interface allows for easy integration with microcontrollers and other digital systems.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Reduced System Cost: Integration of two DACs in a single package reduces component count and overall system cost.

Additional Details

The AD5320BRTZRL7 operates with a supply voltage range of 2.7V to 5.5V. Its serial interface supports SPI and other compatible protocols. The output voltage is determined by the reference voltage and the digital input code, following the equation: VOUT = VREF * (D/4096), where D is the digital input code (0 to 4095). This part is often used in applications where precise and programmable analog signal generation is required, offering a balance of accuracy, power efficiency, and ease of use.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess