EN
  • EN
  • DE

AT25SF041B-SSHB-B

Part No AT25SF041B-SSHB-B
Manufacturer Adesto Technologies
Catalog Memory
Description IC FLASH 4MBIT SPI/QUAD 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001199-AT25SF041B-SSHB-B
Win Source Part Number Cross
Manufacturer Adesto Technologies
Category Integrated Circuits (ICs) Memory Memory
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 4Mbit
Memory Organization 512K x 8
Ultra Librarian 3D Model Ultra Librarian AT25SF041B-SSHB-B CAD Model

Description

The AT25SF041B-SSHB-B is a 4-Mbit Serial Flash memory device manufactured by Adesto Technologies. It is designed for low-power and space-constrained applications requiring non-volatile storage.

Applications

  • Embedded systems: Storing firmware, configuration data, and user data in embedded devices.
  • Industrial control: Storing program code and calibration data in industrial controllers.
  • Consumer electronics: Used in set-top boxes, digital cameras, and other consumer devices.
  • Networking equipment: Storing boot code and configuration settings in routers and switches.
  • Medical devices: Storing patient data and device settings in medical instruments.

Features

  • 4-Mbit (512 Kbyte) capacity: Provides ample storage for various data types.
  • Serial Peripheral Interface (SPI): Allows for simple and efficient communication with microcontrollers.
  • Single 2.3V to 3.6V supply: Operates over a wide voltage range for compatibility with different systems.
  • Low power consumption: Minimizes energy usage in battery-powered applications.
  • Small Serial Package: The SSHB package saves board space.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Easy integration: Simplifies system design with its SPI interface.
  • Low power operation: Extends battery life in portable devices.
  • Compact size: Allows for use in small form factor applications.
  • Reliable performance: Ensures data integrity and long-term storage.

Additional Details

The AT25SF041B-SSHB-B utilizes a standard SPI interface, supporting modes 0 and 3. It features a page program operation, allowing for writing up to 256 bytes at a time. The device offers features such as software write protection and a deep power-down mode for further reducing power consumption. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environments. Adesto Technologies, now part of Dialog Semiconductor, is a reputable manufacturer known for its non-volatile memory solutions. Refer to the Adesto datasheet for precise specifications and timing diagrams.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8044 $52.2860
155+ $0.6601 $102.3155
235+ $0.6394 $150.2590
325+ $0.6188 $201.1100
420+ $0.5982 $251.2440
560+ $0.5363 $300.3280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,252 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess