EN
  • EN
  • DE

B39881-E7669-A710

Part No B39881-E7669-A710
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818518-B39881-E7669-A710
Ultra Librarian 3D Model Ultra Librarian B39881-E7669-A710 CAD Model

Description

The B39881-E7669-A710 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is designed for precise signal filtering in radio frequency (RF) applications. SAW filters are used to selectively pass desired frequencies while attenuating unwanted ones, which is crucial in communication systems for clear and reliable signal transmission.

Applications

  • Cellular Communication Systems: Employed in mobile phones and base stations for filtering RF signals to enhance call quality and data transmission.
  • Wireless Networking Equipment: Used in Wi-Fi routers, access points, and other wireless devices to filter interference and improve signal clarity.
  • Remote Control Systems: Integrated into remote controls for filtering signals, ensuring reliable operation.
  • Automotive Electronics: Utilized in keyless entry systems and other RF-based automotive applications.
  • Industrial Automation: Used in wireless sensors and control systems for industrial applications.

Features

  • High Selectivity: Offers excellent rejection of out-of-band signals, allowing only the desired frequencies to pass through.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and quality.
  • Surface Mount Technology (SMT): Designed for easy and efficient automated assembly onto printed circuit boards.
  • Compact Size: Suitable for integration into small and portable electronic devices.
  • Stable Performance: Maintains consistent performance characteristics over a wide temperature range.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced System Reliability: Filters out unwanted signals that can degrade the performance of communication systems.
  • Increased Communication Range: Lower insertion loss can contribute to a slight increase in the effective communication range.
  • Reduced Power Consumption: Minimizes signal loss, which can indirectly reduce the power required for effective signal transmission.
  • Simplified Circuit Design: Offers a straightforward solution for signal filtering, simplifying overall circuit design.

Additional Details

The B39881-E7669-A710 SAW filter is characterized by its center frequency, bandwidth, insertion loss, and attenuation characteristics. It's designed to operate within a specific impedance, typically 50 ohms, for optimal performance. The device is available in a compact surface-mount package suitable for automated assembly processes. Detailed specifications can be found in the product datasheet from EPCOS (TDK), including precise frequency characteristics, temperature stability, and mechanical dimensions. This filter is fabricated using advanced materials and precision manufacturing techniques to meet stringent performance requirements in RF applications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess