AMC1117-1.8SKT Voltage Regulator
The AMC1117-1.8SKT is a low-dropout voltage regulator designed to deliver consistent 1.8V output with a maximum output current of 1A. Its efficient design minimizes power consumption, making it an excellent choice for various electronic applications.
Features and Benefits
- Output Voltage: 1.8V at 1A
- Low Dropout Voltage: Ensures efficiency even with lower input voltages
- Thermal Protection: Built-in overheating protection to safeguard the device
- Compact Package: Space-saving design
Applications
- Microprocessor Power Supply
- Communication Devices
- Industrial Equipment
- Consumer Electronics
The AMC1117-1.8SKT is suitable for powering digital circuits and systems that require a consistent 1.8V supply.