Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439366-ASU800SS-1TT-C
Manufacturer Adata
Ultra Librarian 3D Model Ultra Librarian ASU800SS-1TT-C CAD Model

Description

The ASU800SS-1TT-C solid-state drive (SSD) by Adata is a high-performance storage solution designed for those seeking improved speed and reliability over traditional mechanical hard disks. With a capacity of 1TB, this 2.5-inch SATA SSD utilizes Adata's Ultimate SU800 interface to achieve data transfer rates of up to 6Gb/s, allowing for faster boot times, quicker file transfers, and overall enhanced system responsiveness. The Ultimate SU800 series is known for its incorporation of advanced features such as dynamic SLC caching and LDPC (Low-Density Parity-Check) ECC technology, which together improve the drive's endurance and maintain its high performance over its lifespan. This makes the ASU800SS-1TT-C an excellent choice for upgrading laptops, desktops, and other devices that support 2.5" SATA drives, providing a significant boost in performance and reliability for gaming, content creation, and general productivity tasks.

You May Also Be Interested in

InnoDisk
SSD 256GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for DEM28-B56DK1KCADL
Viking Tech
SSD 480GB 2.5\
Need more? Email Us
ECAD model for VPFS22480GZCZMTL
Micron Technology Inc.
NAND B58R TLC 1TB 7500 16TBYTE U
Need more? Email Us
ECAD model for MTFDKCC12T8TGQ-1BK1DABYY
Kingston
SSD 3.84TB DOM SSD USB 3.2
Need more? Email Us
ECAD model for IKVP80ES/3840G
Swissbit NA Inc.
SSD 960GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA960GM3AA8TO-I-OC-626-STD
Toshiba Semiconductor and Storage
HDEPZ11GEA51
Need more? Email Us
ECAD model for HDEPZ11GEA51
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC1T9TGP-1BK1JABYY
Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for IM2S3334-064GD
Micron Technology Inc.
NAND B58R TLC 1TB 7500 4TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC3T8TGP-1BK1JABYY

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention