Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
Gain 28.5dB
RF Type DSSS, ISM
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 300mA
Test Frequency 2.45GHz
Case / Package 12-UCSP
Win Source Part Number 207347-MAX2242EBC
Ultra Librarian 3D Model Ultra Librarian MAX2242EBC CAD Model

Description

Maxim Integrated MAX2242EBC Overview

The MAX2242EBC from Maxim Integrated is a high-performance, low-voltage, variable-gain power amplifier designed for use in the 2.4GHz to 2.5GHz ISM band applications. This compact and efficient amplifier is ideal for portable battery-powered devices such as wireless LANs (WLANs), spread spectrum communications systems, and other RF applications.

Key Features

  • Frequency Range: Optimized for 2.4GHz to 2.5GHz ISM band, making it suitable for a wide range of wireless applications.
  • Variable Gain: Integrated with a digital variable-gain amplifier, providing flexibility and precise control over signal amplification.
  • Low Voltage Operation: Designed to operate from a single +2.7V to +3.3V supply, which is perfect for battery-powered devices.
  • High Linearity: Offers excellent linearity that ensures a high-quality signal transmission with minimal distortion.
  • Power Efficiency: Features a power-saving mode that reduces current consumption, thereby extending battery life in portable applications.
  • Compact Package: The MAX2242EBC comes in a small 12-pin chip-scale package (UCSP), which is space-saving and ideal for compact designs.

Applications

The MAX2242EBC is designed for a range of applications that require reliable and efficient RF amplification. Some of the typical applications include:

  • Wireless LANs (802.11b/g)
  • Home RF devices
  • Bluetooth® systems
  • Other 2.4GHz ISM band wireless devices

Performance and Quality

Maxim Integrated is known for its commitment to quality and performance, and the MAX2242EBC is no exception. It provides robust performance even in challenging environments, ensuring reliable communication for your wireless applications. With its advanced design and built-in features, the MAX2242EBC is an excellent choice for designers looking to optimize their RF systems with minimal power consumption and maximum efficiency.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2560025D
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76
MACOM Technology Solutions
IC RF AMP GPS 800MHZ-4.2GHZ SMD
Lowest to $1,030.4563
ECAD model for SMPA48
MACOM Technology Solutions
IC RF AMP RADAR 9GHZ-10GHZ 40QFN
Need more? Email Us
ECAD model for CMPA901A020S
A1
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A1
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A75-3
MACOM Technology Solutions
100W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
ECAD model for CMPA5259100S

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5767 $66.9204
29+ $4.5768 $132.7272
44+ $4.4332 $195.0608
61+ $4.2908 $261.7388
78+ $4.1472 $323.4816
105+ $3.7178 $390.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,820 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention