Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448057-AD5S48008G-S
Manufacturer Adata
Ultra Librarian 3D Model Ultra Librarian AD5S48008G-S CAD Model

Description

The AD5S48008G-S is an innovative DDR5 4800 SODIMM module manufactured by Adata, designed to meet the needs of modern laptops and compact PCs requiring high-speed, efficient, and reliable memory. This module features a standard 262-pin configuration and is engineered using the DDR5-4800 standard, which provides a significant performance boost and bandwidth increase over previous generation DDR4 memory. With an 8GB capacity organized as 1Rx16 using Adata's 1Gx16 4C memory chips, it is perfectly suited for users looking to enhance their system's performance with faster load times, improved responsiveness, and better multitasking capabilities. Adata's dedication to quality and performance is evident in this memory module, making it an excellent choice for upgrading computing devices that support DDR5 memory, offering improved system stability, data integrity, and overall computing experience.

You May Also Be Interested in

Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6AFR8A-PBN0
Kingston
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for KVR16N11S8/4BK
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451R7DFR8A-PB
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.5v
Need more? Email Us
ECAD model for 665585\4GB\256Mx16\8C
Hynix Semiconductor
DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT351U7CFR8A-PBN0
Kingston
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for KVR16LN11S8/4
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6BFR8A-PBN0
Samsung
DDR3-1600 512Mx72 ECC UDIMM (4GB)
Need more? Email Us
ECAD model for M391B5273CH0-CK0
Kingston
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for KHX1600C10D3B1/8GBK

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention