EN
  • EN
  • DE

DP1608-A2455DGT/LF

Part No DP1608-A2455DGT/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055859-DP1608-A2455DGT/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP1608-A2455DGT/LF CAD Model

Description

The ACX DP1608-A2455DGT/LF is a high-performance chip antenna designed for wireless communication applications. This antenna offers a compact size and efficient radiation characteristics, making it suitable for integration into various electronic devices.

Applications:

  • Bluetooth Devices: Provides wireless connectivity for Bluetooth-enabled devices.
  • Wireless LAN (WLAN) Devices: Used in Wi-Fi routers, access points, and wireless adapters.
  • Zigbee Devices: Enables wireless communication in Zigbee-based networks.
  • Internet of Things (IoT) Devices: Facilitates wireless connectivity for IoT sensors and devices.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices.

Features:

  • Compact Size: Small footprint for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing.
  • High Gain: Offers high gain for improved signal strength and range.
  • Wide Bandwidth: Provides wide bandwidth to support multiple wireless standards.
  • Lead-Free (LF): Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Wireless Performance: Delivers enhanced signal strength and range for reliable wireless communication.
  • Simplified Design: Compact size and SMT design simplify integration into electronic devices.
  • Reduced Manufacturing Costs: SMT assembly reduces manufacturing time and costs.
  • Increased Reliability: Robust construction ensures long-term performance and durability.
  • Compliance with Environmental Standards: Lead-free construction meets environmental regulations.

Additional Details:

The DP1608-A2455DGT/LF is designed to operate in the 2.4 GHz to 2.5 GHz frequency band. The peak gain is typically around 2 dBi. The impedance is typically 50 ohms. The antenna is designed for reflow soldering. It is crucial to consult the ACX datasheet for detailed specifications, including radiation patterns, return loss, and recommended PCB layout.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess