EN
  • EN
  • DE

BF1608-L2R4DCATLF

Part No BF1608-L2R4DCATLF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049097-BF1608-L2R4DCATLF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF1608-L2R4DCATLF CAD Model

Description

The BF1608-L2R4DCATLF is a multilayer chip inductor manufactured by ACX. It is designed for high-frequency applications where small size and high performance are critical. This inductor is commonly used in RF circuits for impedance matching, filtering, and tuning.

Applications:

  • Mobile Phones: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless LAN Devices: Employed in WLAN modules for signal conditioning and impedance matching.
  • Bluetooth Modules: Used in Bluetooth devices for filtering and impedance matching in the RF section.
  • GPS Receivers: Integrated into GPS receivers for signal filtering and noise reduction.
  • RF Transceivers: Used in various RF transceivers for impedance matching and tuning.

Features:

  • Compact Size: Small form factor suitable for space-constrained applications.
  • High Q Value: Provides low losses and excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances the inductor's performance and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Lead-Free: Compliant with RoHS directives, ensuring environmental friendliness.
  • Excellent Solderability: Ensures reliable soldering during assembly.

Benefits:

  • Improved RF Performance: Enhances signal quality and reduces insertion loss in RF circuits.
  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Reliable Operation: Robust construction ensures stable performance over a wide range of operating conditions.
  • Easy Assembly: SMT design allows for efficient and cost-effective automated assembly.
  • Environmental Compliance: Lead-free construction meets environmental regulations.

Additional Details:

The BF1608-L2R4DCATLF has an inductance value of 2.4nH. It is designed for operation in high-frequency circuits, typically in the GHz range. The inductor's specifications include a tolerance on the inductance value and a maximum DC resistance (DCR). The DCR is an important parameter as it affects the inductor's power handling capability and efficiency. The inductor's self-resonant frequency (SRF) is also a critical parameter, as it determines the upper frequency limit for the inductor's useful operation. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The packaging is typically tape and reel for automated pick-and-place assembly. Care should be taken during PCB layout to minimize parasitic inductance and capacitance, which can affect the inductor's performance.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess