EN
  • EN
  • DE

AT3216A2R4PAAT/LF

Part No AT3216A2R4PAAT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961354-AT3216A2R4PAAT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT3216A2R4PAAT/LF CAD Model

Description

The AT3216A2R4PAAT/LF is a high-frequency multilayer chip antenna manufactured by ACX (Advanced Ceramic X Corporation). This antenna is designed for use in various wireless communication applications, providing a compact and efficient solution for signal transmission and reception. It is particularly suitable for devices requiring small form factors and reliable performance in the 2.4 GHz band.

Applications

  • Bluetooth devices
  • Wi-Fi enabled devices (IEEE 802.11 b/g/n)
  • Wireless sensor networks
  • IoT (Internet of Things) devices
  • Remote control systems

Features

  • Compact size: 3.2 x 1.6 x 0.55 mm
  • SMD (Surface Mount Device) type for easy assembly
  • High gain
  • Low profile
  • Excellent impedance matching
  • RoHS compliant

Benefits

  • Reduced PCB space requirement due to its small size
  • Simplified assembly process with SMD technology
  • Enhanced signal strength and range
  • Improved wireless communication performance
  • Environmentally friendly due to RoHS compliance
  • Stable performance over a wide temperature range

Technical Specifications

The AT3216A2R4PAAT/LF operates in the 2.4 GHz ISM band. It has a peak gain of approximately 2.0 dBi and a typical impedance of 50 ohms. The antenna's return loss is typically -10 dB or better, ensuring efficient power transfer. It is designed to be reflow solderable, making it easy to integrate into automated manufacturing processes. The operating temperature range is typically -40°C to +85°C. The antenna’s radiation pattern is omnidirectional, providing consistent coverage in all directions.

This antenna is constructed from high-quality ceramic materials, ensuring long-term reliability and performance. Its compact size and excellent electrical characteristics make it an ideal choice for a wide range of wireless communication applications. The AT3216A2R4PAAT/LF is designed to meet the demanding requirements of modern wireless devices, offering a balance of performance, size, and cost.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Amic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess