EN
  • EN
  • DE

A1010A-PL68C

Part No A1010A-PL68C
Manufacturer Actel Corporation
Catalog Custom Parts (0 - A)
Description Field Programmable Gate Array, 295 CLBs, 1200 Gates, 295-Cell, CMOS, PQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210951-A1010A-PL68C
Categories Custom Parts
Manufacturer Actel Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1010A-PL68C CAD Model

Description

The A1010A-PL68C is a Field-Programmable Gate Array (FPGA) from Actel Corporation (now Microchip Technology). It belongs to the Actel 1010A family of devices, known for their anti-fuse based architecture. The 'PL68C' indicates a specific package type, likely a Plastic Leaded Chip Carrier (PLCC) with 68 pins, and the 'C' might denote a specific temperature grade or feature set.

Applications:

  • Aerospace and defense: Implementing custom logic for control systems, signal processing, and data acquisition in aircraft, satellites, and military equipment.
  • Industrial automation: Implementing custom control logic for PLCs, motor controllers, and robotic systems.
  • Telecommunications: Implementing custom logic for signal processing, data encoding/decoding, and protocol conversion in network devices.
  • Medical equipment: Implementing custom logic for imaging systems, diagnostic equipment, and patient monitoring systems.
  • Consumer electronics: Implementing custom logic for video processing, audio processing, and control functions in devices like TVs, DVD players, and gaming consoles.
  • Prototyping: Rapid prototyping of digital circuits and systems.

Features:

  • 1,000 gates equivalent logic capacity
  • 68-pin PLCC package
  • Anti-fuse programming technology
  • Low power consumption
  • High reliability
  • On-chip clock oscillator
  • TTL/CMOS compatible I/O
  • Wide operating temperature range

Benefits:

  • Custom Logic Implementation: Allows designers to implement custom digital circuits and systems tailored to their specific needs.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design iterations and bug fixes. (Although anti-fuse based, these can often be re-configured in the early stages of development)
  • Low Power Consumption: Suitable for battery-powered and low-power applications.
  • High Reliability: Provides reliable operation in harsh environments.
  • On-Chip Clock Oscillator: Eliminates the need for an external clock source in some applications.
  • TTL/CMOS Compatible I/O: Simplifies interfacing with other digital devices.
  • Rapid Prototyping: Enables quick prototyping and verification of digital designs.

Additional Details:

The A1010A-PL68C uses anti-fuse programming technology, where connections between logic elements are made by selectively blowing anti-fuses. This programming is typically performed using a dedicated programmer. The device offers a variety of I/O pins that are TTL/CMOS compatible, allowing for easy interfacing with other digital components. The datasheet includes detailed information on the device's architecture, programming procedures, electrical characteristics, and timing specifications. It's essential to consult the official Actel/Microchip datasheet for comprehensive technical details and design guidelines. The specific operating temperature range, supply voltage requirements, and I/O pin configurations are also detailed in the datasheet.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess