EN
  • EN
  • DE

ADP7182ACPZN-5.0R7

Part No ADP7182ACPZN-5.0R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Positive or negative enable logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -28V
Output Voltage -5V
Voltage Dropout (Maximum) 0.36V @ 200mA
Output Current 200mA
Operating Supply Current -53μA ~ -850μA
PSRR 66dB ~ 32dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UDFN Exposed Pad, CSP
Manufacturer Package 6-LFCSP-UD (2x2)
Win Source Part Number 1141393-ADP7182ACPZN-5.0R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7182
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP7182ACPZN-5.0R7 CAD Model

Description

ADP7182ACPZN-5.0R7 Ultra-Low Noise LDO Linear Regulator by Analog Devices Inc.

The ADP7182ACPZN-5.0R7 is a high-performance, ultra-low noise, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This particular model is engineered to deliver a fixed 5.0V output with a 7V maximum input voltage, making it an ideal choice for sensitive RF or analog circuitry that requires a stable and clean power supply.

The device comes in a compact, lead-frame chip scale package (LFCSP), which is well-suited for space-constrained applications. Its small footprint and low profile make the ADP7182ACPZN-5.0R7 a perfect fit for portable and battery-powered devices, as well as for high-end audio, medical, and industrial instrumentation where power efficiency and board space are critical considerations.

Featuring an impressive low dropout voltage and the ability to supply up to 200 mA of output current, the ADP7182 is capable of maintaining a steady output even with variations in supply voltage and load, which is crucial for maintaining the performance of sensitive equipment. The ultra-low noise output of just 9 µVRMS over a 10 Hz to 100 kHz bandwidth ensures that the power supply does not introduce significant noise into the system, which could otherwise affect the accuracy and performance of the device.

Moreover, the ADP7182ACPZN-5.0R7 boasts excellent power supply rejection ratio (PSRR) characteristics, further enhancing its ability to suppress variations in the input voltage and provide a consistent output. It also includes a range of safety features, such as overcurrent protection and thermal overload protection, which safeguard the device and the system it powers against damage due to abnormal operating conditions.

With its combination of low noise, high PSRR, low dropout, and robust protection features, the ADP7182ACPZN-5.0R7 from Analog Devices Inc. is the go-to regulator for applications where power integrity is paramount. Its reliability and performance are why it's trusted by professionals across various high-demand industries.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3277 $51.2939
17+ $6.0125 $102.2125
26+ $5.8246 $151.4396
36+ $5.6367 $202.9212
46+ $5.4488 $250.6448
62+ $4.8852 $302.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess