EN
  • EN
  • DE

S-8261DAY-M6T1U

Part No S-8261DAY-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090562-S-8261DAY-M6T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8261DAY-M6T1U CAD Model

Description

The S-8261DAY-M6T1U is a single-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. Designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, this IC ensures the safety and extends the lifespan of the battery and the devices they power.

Applications

  • Smartphones: Used to protect batteries in smartphones against overcharging and deep discharging.
  • Tablets: Integrated into battery management systems to ensure safe battery operation in tablets.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for battery protection.
  • Portable Audio Players: Protects batteries in MP3 players and portable speakers from damage.
  • Bluetooth Headsets: Provides battery protection for wireless headsets, preventing overcharge and overdischarge.

Features

  • Overcharge Protection: Prevents the battery from charging beyond its maximum voltage.
  • Overdischarge Protection: Cuts off the discharge current when the battery voltage drops below a safe level.
  • Overcurrent Protection: Limits the current flowing from the battery, protecting against short circuits and excessive loads.
  • High Accuracy Voltage Detection: Provides precise voltage monitoring for reliable protection.
  • Low Current Consumption: Minimizes power drain from the battery, extending its runtime.
  • Small Package Size: Allows for easy integration into compact battery packs.

Benefits

  • Enhanced Battery Safety: Prevents dangerous conditions such as overheating and explosion.
  • Extended Battery Life: Protects the battery from damage, prolonging its usable life.
  • Improved Device Reliability: Ensures safe and reliable device operation by preventing battery-related issues.
  • Reduced Risk of Fire: Minimizes the likelihood of battery-related fires.
  • Compliance with Safety Standards: Helps manufacturers meet regulatory requirements for battery safety.

Additional Details

The S-8261DAY-M6T1U incorporates voltage detection, current detection, and control circuits. The voltage detection circuit monitors battery voltage, triggering overcharge or overdischarge protection as necessary. The current detection circuit monitors current, triggering overcurrent protection when a predefined threshold is exceeded. The control circuit then manages charging and discharging, based on the detection signals.

This IC is designed for a wide temperature range and small package integration. Specifics such as operating voltage, current thresholds, and package dimensions are documented in the datasheet provided by ABLIC U.S.A. Inc. Furthermore, careful consideration of external components, along with strict adherence to manufacturer guidelines, is necessary for optimal performance and protection.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1189 $58.2610
1,185+ $0.0976 $115.6560
1,835+ $0.0945 $173.4075
2,530+ $0.0915 $231.4950
3,265+ $0.0885 $288.9525
4,375+ $0.0792 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess